The TMS320F28375SPTPS is a 32-bit floating-point microcontroller optimized for real-time control applications, featuring a 200MHz TMS320C28x CPU with IEEE 754 single-precision FPU, TMU, and VCU-II accelerators, and an independent 200MHz CLA coprocessor. It includes 512KB of ECC-protected flash memory and 132KB of ECC-protected RAM, with 169 GPIO pins, dual CAN modules, USB 2.0, and four 16-bit ADCs supporting up to 4.4MSPS throughput. The device operates with a 1.2V core and 3.3V I/O, and is housed in a 176-pin PowerPAD™ HLQFP package measuring 26mm × 26mm with a 24mm × 24mm body. It supports junction temperatures from -40°C to 125°C and is certified for functional safety up to ASIL B and SIL 2 by TÜV SUD.
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 797568-TMS320F28375S
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 20x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28375
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F28375SPTPQ; TMS320F28377SPTPQSPC
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
32-bit MCU, 400 MIPS, 1MB Flash, 176-HLQFP, Automotive Product overview: TMS320F28375SPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375SPTP
IC MCU 32BIT 1MB FLASH 176HLQFP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125
IC MCU 32BIT 1MB FLASH 176HLQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28375SPTPS | 296-50025-ND | 797568-TMS320F28375SPTPS | 685-TMS320F28375SPTPS | TMS320F28375SPTPS | TMS320F28375SPTPS | TMS320F28375SPTPS | TMS320F28375SPTPS |
| Product Name | TMS320F28375S Single-Core Delfino Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28375SPTPS | Automotive 32-bit 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 100 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | |||||||
| Bits | Other; 12 Bits | Other; A/D 20x12b; D/A 3x12b | ||||||
| Number | 4 | |||||||
| RAM | 164 KB | 82 KB | 1000 KB | 82 KB | 82 KB |