Category: OEM Souring
Win Source Part Number: 1462303-UPD60510BF1-
Manufacturer: Renesas Electronics America
ARM® Cortex®-M3 R-IN32M3 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 324-BGA (19x19)
ARM Microcontrollers - MCU R-IN32M3-CL (with CCLink IE)
IC MCU 32BIT ROMLESS 324BGA
ARM® Cortex®-M3 R-IN32M3 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 324-BGA (19x19)
IC MCU 32BIT ROMLESS 324BGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462303-UPD60510BF1-HN4-M1-A | UPD60510BF1-HN4-M1-A-ND | UPD60510BF1-HN4-M1-A | UPD60510BF1-HN4-M1-A | UPD60510BF1-HN4-M1-A | UPD60510BF1-HN4-M1-A |
| Product Name | OEM Souring | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |||
| RAM | 512 KB | 512 KB | 512 KB | |||
| ROM Type | ROMLess | ROMLess; ROMless | ||||
| Supply Voltage | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts |