Piccolo Microcontroller with InstaSPIN-MOTION 80-HTQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 811688-TMS320F28069M
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 90MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
32-bit MCU 90MHz 256KB FLASH HTQFP 1.8V 40 I/O Product overview: TMS320F28069MPFPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069MPFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 256KB FLASH 80HTQFP
32-bit Microcontrollers - MCU MCU with InstaSPIN
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 256KB FLASH 80HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28069MPFPQ | 811688-TMS320F28069MPFPQ | 685-TMS320F28069MPFPQ | 296-45144-ND | TMS320F28069MPFPQ | TMS320F28069MPFPQ | TMS320F28069MPFPQ | TMS320F28069MPFPQ |
| Product Name | TMS320F28069M Piccolo Microcontroller with InstaSPIN-MOTION | Embedded - Embedded - Microcontrollers - TMS320F28069MPFPQ | 32-bit 90MHz 256KB 1.8V Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 12x12b | ||||||
| RAM | 96 KB | 256 KB | 100 KB | 50 KB | 50 KB | 50 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, UART, USART, SCI, USB, CAN | CAN; SPI; SCI; UART; USART |