The TMS320F28032PNS is a 32-bit real-time microcontroller based on the C28x CPU core operating at 60 MHz, featuring a programmable Control Law Accelerator (CLA), 32 Kbytes of on-chip flash memory, and 10 Kbytes of SARAM. It supports single 3.3 V supply operation with integrated power-on and brown-out reset, and includes a 12-bit ADC with 13 channels, enhanced PWM modules, and multiple serial interfaces including eCAN, SPI, I2C, and LIN. The device is packaged in an 80-pin LQFP measuring 12.0 mm × 12.0 mm and operates over a temperature range of -40°C to 125°C. It meets AEC-Q100 qualification for automotive applications.
Piccolo Microcontroller 80-LQFP -40 to 125
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 80-Pin LQFP Product overview: TMS320F28032PNS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28032PNS can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
32-bit Microcontrollers - MCU Piccolo Micro
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28032PNS | 685-TMS320F28032PNS | TMS320F28032PNS-ND | TMS320F28032PNS | TMS320F28032PNS | TMS320F28032PNS | TMS320F28032PNS |
| Product Name | TMS320F28032 Piccolo Microcontroller | 32-bit 60MHz 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 16x12b | |||||
| RAM | 20 KB | 20 KB | 10 KB | 10 KB | 10 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART |