The TMS320F28065 is a 32-bit real-time microcontroller based on the TMS320C28x CPU, operating at 90 MHz with a single-cycle 16 × 16 MAC and native single-precision floating-point unit. It features up to 128 KB of flash, 100 KB of RAM, a 32-bit CLA, 16-channel 12-bit ADC with 3.46 MSPS, eight ePWM modules with 16 output channels (eight HRPWM-capable), and USB 2.0 full-speed device/host support. The device operates on a single 3.3-V supply, includes integrated power-on reset and brownout detection, and supports AEC-Q100 qualification. Available in 100-pin PZP HTQFP package measuring 14.0 mm × 14.0 mm, with an operating temperature range of -40°C to 125°C.
Piccolo Microcontroller 100-HTQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)
32-bit MCU 90MHz 128KB Flash 50KB RAM HTQFP Product overview: TMS320F28065UPZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 50KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 50KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28065UPZP
Manufacturer: Texas Instruments
Win Source Part Number: 797500-TMS320F28065U
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28065
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): FS32K142HAT0MLLR; ATSAM4E8CA-AU; EFM32GG12B430F512IQ1
Introduction Date: July 11, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLSH 100HTQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 128KB FLSH 100HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28065UPZPS | TMS320F28065UPZPS-ND | 685-TMS320F28065UPZPS | 797500-TMS320F28065UPZPS | TMS320F28065UPZPS | TMS320F28065UPZPS | TMS320F28065UPZPS | TMS320F28065UPZPS |
| Product Name | TMS320F28065 Piccolo Microcontroller | Microcontrollers | 32-bit 90MHz 128KB 50KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28065UPZPS | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||||
| RAM | 100 KB | 50 KB | 50 KB | 128 KB | 50 KB | 50 KB | ||
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART; USB | I2C, SPI, USB, UART, USART, SCI, CAN |