Texas Instruments TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28054MPNQ

Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION - TMS320F28054MPNQ - Texas Instruments
Dallas, TX, United States
TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION
TMS320F28054MPNQ
TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28054MPNQ
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 125

Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-39703-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39703-ND
Microcontrollers 296-39703-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 60 MHz 128 KB Embedded Microcontroller MCU
685-TMS320F28054MPNQ
Automotive 32-bit 60 MHz 128 KB Embedded Microcontroller MCU 685-TMS320F28054MPNQ
Automotive C2000™ 32-bit MCU with 60 MHz, 128 KB flash, InstaSPIN-MOTION, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28054MPNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 60 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 60 MHz, 128 KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054MPNQ can be used for catalog matching and distributor lookup.

Automotive C2000™ 32-bit MCU with 60 MHz, 128 KB flash, InstaSPIN-MOTION, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28054MPNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 60 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 60 MHz, 128 KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054MPNQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28054MPNQ - 1271267-TMS320F28054MPNQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28054MPNQ
1271267-TMS320F28054MPNQ
Embedded - Embedded - Microcontrollers - TMS320F28054MPNQ 1271267-TMS320F28054MPNQ
Manufacturer: Texas Instruments Win Source Part Number: 1271267-TMS320F28054 MPNQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 8K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28054 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2 ; MB9BF124MPMC-G-JNE2; MB9AF112MAPMC-G-JNE2 ; Introduction Date: June 13, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 119

Manufacturer: Texas Instruments
Win Source Part Number: 1271267-TMS320F28054MPNQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28054
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2; MB9BF124MPMC-G-JNE2; MB9AF112MAPMC-G-JNE2;
Introduction Date: June 13, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 119

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28054MPNQ
32-bit Microcontrollers - MCU TMS320F28054MPNQ
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Microcontrollers - TMS320F28054MPNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28054MPNQ
Microcontrollers TMS320F28054MPNQ
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - TMS320F28054MPNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28054MPNQ
Microcontrollers TMS320F28054MPNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28054MPNQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28054MPNQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28054MPNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28054MPNQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28054MPNQ
Embedded - Microcontrollers TMS320F28054MPNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28054MPNQ 296-39703-ND 685-TMS320F28054MPNQ 1271267-TMS320F28054MPNQ TMS320F28054MPNQ TMS320F28054MPNQ TMS320F28054MPNQ TMS320F28054MPNQ TMS320F28054MPNQ
Product Name TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION Microcontrollers Automotive 32-bit 60 MHz 128 KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28054MPNQ 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 16 KB 8 KB 16.38 KB 128 KB 8 KB 8 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers