Piccolo Microcontroller 80-LQFP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 797474-TMS320F28052P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF315MAPMC-G-JNE2
Introduction Date: November 02, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
32-bit MCU 60MHz 64KB Flash LQFP Product overview: TMS320F28052PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28052PNT can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU Piccolo MCU
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
IC MCU 32BIT 64KB FLASH 80LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28052PNT | TMS320F28052PNT-ND | 797474-TMS320F28052PNT | 685-TMS320F28052PNT | TMS320F28052PNT | TMS320F28052PNT | TMS320F28052PNT | TMS320F28052PNT |
| Product Name | TMS320F28052 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28052PNT | 32-bit 60MHz 64KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||||
| RAM | 20 KB | 10 KB | 64 KB | 20 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, SCI, UART, USART, CAN |