Texas Instruments TMS320F28376S Single-Core Delfino Microcontroller TMS320F28376SPTPT

Description
Single-Core Delfino Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet
Description
Single-Core Delfino Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28376S Single-Core Delfino Microcontroller - TMS320F28376SPTPT - Texas Instruments
Dallas, TX, United States
TMS320F28376S Single-Core Delfino Microcontroller
TMS320F28376SPTPT
TMS320F28376S Single-Core Delfino Microcontroller TMS320F28376SPTPT
Single-Core Delfino Microcontroller 176-HLQFP -40 to 105

Single-Core Delfino Microcontroller 176-HLQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28376SPTPT - 797580-TMS320F28376SPTPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28376SPTPT
797580-TMS320F28376SPTPT
Embedded - Embedded - Microcontrollers - TMS320F28376SPTPT 797580-TMS320F28376SPTPT
Manufacturer: Texas Instruments Win Source Part Number: 797580-TMS320F28376S PTPT Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x Speed: 200MHz Package: 176-LQFP Exposed Pad Core Size: 32-Bit Single-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 66K x 16 Data Converters: A/D 20x12b, 20x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28376 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): SPC5746BK1MKU2; SPC5746CK1MKU2; SPC5746BK1MKU2R; SPC564B64L7B8E0X ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 797580-TMS320F28376SPTPT
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 66K x 16
Data Converters: A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746BK1MKU2; SPC5746CK1MKU2; SPC5746BK1MKU2R; SPC564B64L7B8E0X ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
32-bit 512KB 1.2V 100MHz Embedded Microcontroller MCU - 685-TMS320F28376SPTPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 1.2V 100MHz Embedded Microcontroller MCU
685-TMS320F28376SPTPT
32-bit 512KB 1.2V 100MHz Embedded Microcontroller MCU 685-TMS320F28376SPTPT
32-bit MCU, 400 MIPS, 512KB Flash, 1.2V, 100MHz, 176-HLQFP Product overview: TMS320F28376SPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.2V, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.2V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376SPTP T can be used for catalog matching and distributor lookup.

32-bit MCU, 400 MIPS, 512KB Flash, 1.2V, 100MHz, 176-HLQFP Product overview: TMS320F28376SPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.2V, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.2V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376SPTPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-TMS320F28376SPTPTTR-ND - DigiKey
Thief River Falls, MN, United States
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Microcontrollers - TMS320F28376SPTPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28376SPTPT
Microcontrollers TMS320F28376SPTPT
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Microcontrollers - TMS320F28376SPTPT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28376SPTPT
Microcontrollers TMS320F28376SPTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28376SPTPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28376SPTPT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28376SPTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28376SPTPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28376SPTPT
Embedded - Microcontrollers TMS320F28376SPTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28376SPTPT
32-bit Microcontrollers - MCU TMS320F28376SPTPT
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28376SPTPT 797580-TMS320F28376SPTPT 685-TMS320F28376SPTPT 296-TMS320F28376SPTPTTR-ND TMS320F28376SPTPT TMS320F28376SPTPT TMS320F28376SPTPT TMS320F28376SPTPT TMS320F28376SPTPT
Product Name TMS320F28376S Single-Core Delfino Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28376SPTPT 32-bit 512KB 1.2V 100MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 200 MHz 200 MHz 100 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 20x12b, 20x16b; D/A 3x12b
Number 4
RAM 132 KB 512 KB 66 KB 66 KB 66 KB 66 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers