Texas Instruments TMS320F28034 Piccolo Microcontroller TMS320F28034PAGQ

Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28034 Piccolo Microcontroller - TMS320F28034PAGQ - Texas Instruments
Dallas, TX, United States
TMS320F28034 Piccolo Microcontroller
TMS320F28034PAGQ
TMS320F28034 Piccolo Microcontroller TMS320F28034PAGQ
Piccolo Microcontroller 64-TQFP -40 to 125

Piccolo Microcontroller 64-TQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28034PAGQ - 1271260-TMS320F28034PAGQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28034PAGQ
1271260-TMS320F28034PAGQ
Embedded - Embedded - Microcontrollers - TMS320F28034PAGQ 1271260-TMS320F28034PAGQ
Manufacturer: Texas Instruments Win Source Part Number: 1271260-TMS320F28034 PAGQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28034 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STM32F413RHT6; SPC570S50E1CEFAY; STM32L562RET6; Introduction Date: October 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271260-TMS320F28034PAGQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28034
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): STM32F413RHT6; SPC570S50E1CEFAY; STM32L562RET6;
Introduction Date: October 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-43550-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43550-ND
Microcontrollers 296-43550-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28034PAGQ
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28034PAGQ
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28034PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PAGQ can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28034PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PAGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320F28034PAGQ - Rochester Electronics
Newburyport, MA, United States
TMS320F28034 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP64

TMS320F28034 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP64

Supplier's Site Datasheet
Microcontrollers - TMS320F28034PAGQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28034PAGQ
Microcontrollers TMS320F28034PAGQ
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28034PAGQ
32-bit Microcontrollers - MCU TMS320F28034PAGQ
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Microcontrollers - TMS320F28034PAGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28034PAGQ
Microcontrollers TMS320F28034PAGQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28034PAGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28034PAGQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28034PAGQ
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28034PAGQ 1271260-TMS320F28034PAGQ 296-43550-ND 685-TMS320F28034PAGQ TMS320F28034PAGQ TMS320F28034PAGQ TMS320F28034PAGQ TMS320F28034PAGQ TMS320F28034PAGQ
Product Name TMS320F28034 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28034PAGQ Microcontrollers 32-bit 60MHz 128KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 14x12b
RAM 20 KB 128 KB 10 KB 20 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details