Texas Instruments TMS320F28062 Piccolo Microcontroller TMS320F28062UPNT

Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28062 Piccolo Microcontroller
TMS320F28062UPNT
TMS320F28062 Piccolo Microcontroller TMS320F28062UPNT
Piccolo Microcontroller 80-LQFP -40 to 105

Piccolo Microcontroller 80-LQFP -40 to 105

Buy Now Datasheet
 - TMS320F28062UPNT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 80MHz, CMOS, PQFP80

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 80MHz, CMOS, PQFP80

Supplier's Site Datasheet
Singapore, Singapore
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU
685-TMS320F28062UPNT
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU 685-TMS320F28062UPNT
32-bit MCU 90MHz, 128KB Flash, 52KB RAM, 40 I/O, LQFP Product overview: TMS320F28062UPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062UPNT can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz, 128KB Flash, 52KB RAM, 40 I/O, LQFP Product overview: TMS320F28062UPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062UPNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28062UPNT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28062UPNT-ND
Microcontrollers TMS320F28062UPNT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28062UPNT - 797488-TMS320F28062UPNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28062UPNT
797488-TMS320F28062UPNT
Embedded - Embedded - Microcontrollers - TMS320F28062UPNT 797488-TMS320F28062UPNT
Manufacturer: Texas Instruments Win Source Part Number: 797488-TMS320F28062U PNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 90MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 26K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28062 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF314MAPMC-G-JNE2 ; MB9AF144MBPMC-G-JNE2 ; MN103HF55X; MKL25Z128VLK4®; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797488-TMS320F28062UPNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF314MAPMC-G-JNE2; MB9AF144MBPMC-G-JNE2; MN103HF55X; MKL25Z128VLK4®;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28062UPNT
32-bit Microcontrollers - MCU TMS320F28062UPNT
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Microcontrollers - TMS320F28062UPNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28062UPNT
Microcontrollers TMS320F28062UPNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28062UPNT TMS320F28062UPNT 685-TMS320F28062UPNT TMS320F28062UPNT-ND 797488-TMS320F28062UPNT TMS320F28062UPNT TMS320F28062UPNT
Product Name TMS320F28062 Piccolo Microcontroller 32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28062UPNT 32-bit Microcontrollers - MCU Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 52 KB 52 KB 26 KB 128 KB 26 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, USB, CAN, UART, SCI, USART CAN; SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers