TMS320F28033PAGQ is a 32-bit RISC microcontroller from the TMS320F2803x family, optimized for real-time control applications such as motor drives and digital power conversion. It features a 60MHz TMS320C28x CPU, a 32-bit floating-point Control Law Accelerator (CLA), 64-pin TQFP package with a 10.0mm × 10.0mm body size, and operates over a temperature range of -40°C to 125°C. The device includes integrated peripherals such as ePWM, HRPWM, eCAP, ADC, and communication interfaces including eCAN, SPI, I2C, and UART. It supports single 3.3V operation, internal voltage regulation, and meets AEC-Q100 qualification for automotive use. A 128-bit security key enables firmware protection.
Piccolo Microcontroller 64-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1318592-TMS320F28033
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: C28x
Speed: 60MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
32-bit C28x RISC MCU, 64KB Flash, 60MHz, 64-Pin TQFP Product overview: TMS320F28033PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 60MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28033PAGQ
IC MCU 32BIT 64KB FLASH 64TQFP
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28033PAGQ | 1318592-TMS320F28033PAGQ | TMS320F28033PAGQ-ND | 685-TMS320F28033PAGQ | TMS320F28033PAGQ | TMS320F28033PAGQ | TMS320F28033PAGQ | TMS320F28033PAGQ | TMS320F28033PAGQ |
| Product Name | TMS320F28033 Piccolo Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 64KB 60MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | |||||||
| RAM | 20 KB | 64 KB | 10 KB | 20 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | CAN/I2C/SPI/UART |