Texas Instruments TMS320F28027 Piccolo Microcontroller TMS320F28027PTT

Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28027 Piccolo Microcontroller - TMS320F28027PTT - Texas Instruments
Dallas, TX, United States
TMS320F28027 Piccolo Microcontroller
TMS320F28027PTT
TMS320F28027 Piccolo Microcontroller TMS320F28027PTT
Piccolo Microcontroller 48-LQFP -40 to 105

Piccolo Microcontroller 48-LQFP -40 to 105

Buy Now Datasheet
 - TMS320F28027PTT - Rochester Electronics
Newburyport, MA, United States
TMS320F28027 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP48

TMS320F28027 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP48

Supplier's Site Datasheet
32-bit 60MHz 64KB Embedded Microcontroller MCU - 685-TMS320F28027PTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F28027PTT
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F28027PTT
32-bit MCU, 60MHz, 64KB Flash, 13 ADC, 8 PWM, LQFP Product overview: TMS320F28027PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027PTT can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 64KB Flash, 13 ADC, 8 PWM, LQFP Product overview: TMS320F28027PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027PTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-27212-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27212-ND
Microcontrollers 296-27212-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28027PTT - 087509-TMS320F28027PTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28027PTT
087509-TMS320F28027PTT
Embedded - Embedded - Microcontrollers - TMS320F28027PTT 087509-TMS320F28027PTT
Manufacturer: Texas Instruments Win Source Part Number: 087509-TMS320F28027P TT Packaging: Tray Core Processor: C28x Number of I/O: 22 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x12b Family Name: TMS320F28027P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Alternative Parts (Cross-Reference): STM32F413CGU6; STM32L071CZT6; STM32F413CHU3; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087509-TMS320F28027PTT
Packaging: Tray
Core Processor: C28x
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Family Name: TMS320F28027P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Alternative Parts (Cross-Reference): STM32F413CGU6; STM32L071CZT6; STM32F413CHU3;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F28027PTT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F28027PTT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F28027PTT
64KB 1.71V~1.995V Other series 60MHz 22 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.71V~1.995V Other series 60MHz 22 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - TMS320F28027PTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28027PTT
Microcontrollers TMS320F28027PTT
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28027PTT
32-bit Microcontrollers - MCU TMS320F28027PTT
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments - 33AH5133 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments
33AH5133
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments 33AH5133
MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of Pins:48Pins;RoHS Compliant: Yes

MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of Pins:48Pins;RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TMS320F28027PTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28027PTT
Microcontrollers TMS320F28027PTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28027PTT TMS320F28027PTT 685-TMS320F28027PTT 296-27212-ND 087509-TMS320F28027PTT TMS320F28027PTT TMS320F28027PTT TMS320F28027PTT 33AH5133 TMS320F28027PTT
Product Name TMS320F28027 Piccolo Microcontroller 32-bit 60MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28027PTT Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM Watchdog Timer; Low Voltage Detector
Bits Other; 12-Bit Other; A/D 13x12b Other; 12bit
RAM 12 KB 12 KB 6 KB 64 KB 6 KB 12 KB 6 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details