Manufacturer: WIZnet
Win Source Part Number: 903214-W7500P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (32K x 32) FLASH 64-TQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet/TCP/IP, I²C, SSP, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (32K x 32)
Program Memory Type: FLASH
Data Converters: A/D 9x12b
Oscillator Type: External, Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: W7500
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: W7500P from WIZnet is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W7500P can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 48MHz 128KB (32K x 32) FLASH 64-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 48MHz 128KB (32K x 32) FLASH 64-TQFP (7x7)
ARM Microcontrollers - MCU ARM Cortex-M0 Core 128KBflsh TCP/IP PHY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 903214-W7500P | 685-W7500P | W7500P-ND | W7500P | W7500P | W7500P | W7500P |
| Product Name | Embedded - Embedded - Microcontrollers - W7500P | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |