Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 105
C2000™ 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, InstaSPIN-FOC 80-LQFP -40 to 105 Product overview: TMS320F28068FPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90 MHz, 256 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90 MHz, 256 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28068FPNT
Manufacturer: Texas Instruments
Win Source Part Number: 797510-TMS320F28068F
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28068
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9BF167MPMC1; MB9AF341MAPMC; MB9BF167MPMC; MKL25Z128VLK4®;
Introduction Date: February 22, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 119
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
32-bit Microcontrollers - MCU Piccolo MCU w/ InstaSPIN-FOC
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28068FPNT | 685-TMS320F28068FPNT | 797510-TMS320F28068FPNT | TMS320F28068FPNT-ND | TMS320F28068FPNT | TMS320F28068FPNT | 815-TMS320F28068FPNT | TMS320F28068FPNT |
| Product Name | TMS320F28068F Piccolo Microcontroller with InstaSPIN-FOC | 32-bit 90 MHz 256 KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28068FPNT | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | IC MCU 32BIT 256KB FLASH 80LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 12x12b | ||||||
| RAM | 96 KB | 102 KB | 256 KB | 50 KB | 50 KB | 50 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, UART, USART, SCI | CAN; SPI; SCI; UART; USART | I²C; SPI; SCI; UART; USART; CAN, I2C, SCI, SPI, UART, USART |