Piccolo Microcontroller 100-LQFP -40 to 105
32-bit MCU, 90MHz, 256KB Flash, LQFP, C2000 Product overview: TMS320F28069PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1110523-TMS320F28069
Packaging: Tray
Core Processor: C28x
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F28069
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 90MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 50K x 16
Alternative Parts (Cross-Reference): STM32F100VCT6DTR; STM32F100VBT7BTR; STM32F100VET7BTR;
Introduction Date: February 01, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
MCU, 32BIT, C2000, 80MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
32-bit Microcontrollers - MCU PICCOLO MCU
256KB 1.71V~1.995V Other series 90MHz 54 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28069PZT | 685-TMS320F28069PZT | 1110523-TMS320F28069PZT | 296-32765-ND | 28AH5643 | TMS320F28069PZT | TMS320F28069PZT | TMS320F28069PZT | TMS320F28069PZT | TMS320F28069PZT | TMS320F28069PZT |
| Product Name | TMS320F28069 Piccolo Microcontroller | 32-bit 90MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28069PZT | Microcontrollers | Mcu, 32Bit, C2000, 80Mhz, Lqfp-100; Product Range Texas Instruments | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 80 MHz | 90 MHz | 90 MHz | 90 MHz | ||||
| Features | PWM | Watchdog Timer; DMA; Low Voltage Detector | |||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | Other; 12bit | ||||||||
| RAM | 100 KB | 50 KB | 256 KB | 50 KB | 100 KB | 50 KB | 50 KB | 50 KB | |||
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, CAN, UART, USART, SCI, USB | CAN; SPI; SCI; UART; USART |