Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1271248-TMS320F28027
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320F28027
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Data Bus Width: 32-Bit
The number of I/O: 22
Date RAM Size: 6K x 16
32-bit MCU 60MHz 64KB Flash LQFP 22 I/O Product overview: TMS320F28027FPTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027FPTQ
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 64KB FLASH 48LQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:10KB; No. of Pins:48Pins;RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28027FPTQ | 296-36410-ND | 1271248-TMS320F28027FPTQ | 685-TMS320F28027FPTQ | TMS320F28027FPTQ | TMS320F28027FPTQ | TMS320F28027FPTQ | TMS320F28027FPTQ | 39AH9369 |
| Product Name | TMS320F28027F Piccolo Microcontroller with InstaSPIN-FOC | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28027FPTQ | 32-bit 60MHz 64KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||||||
| RAM | 10 KB | 6 KB | 64 KB | 10 KB | 6 KB | 6 KB | 6 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI |