The TMPM366FDXBG is a 32-bit RISC microcontroller from the TX03 series, featuring an ARM Cortex-M3 core. It operates at a maximum frequency of 48 MHz and includes 512 KB of flash memory (512K x 8). The microcontroller is packaged in a 109-pin TFBGA format, measuring 9x9 mm. This product is suitable for applications requiring efficient processing and memory capabilities, making it a viable option for embedded systems development.
IC MCU 32BIT 512KB FLSH 109TFBGA Product overview: TMPM366FDXBG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM366FDXBG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 811053-TMPM366FDXBG
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
IC MCU 32BIT 512KB FLSH 109TFBGA
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 109-TFBGA (9x9)
ARM Microcontrollers - MCU MCU Nano Flash USB 32kB 512 Flash
IC MCU 32BIT 512KB FLSH 109TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMPM366FDXBG | 811053-TMPM366FDXBG | TMPM366FDXBG | TMPM366FDXBG | TMPM366FDXBG | TMPM366FDXBG |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMPM366FDXBG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 64 KB | 64 KB | 64 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 3.6 volts | ||||
| Package Type | Other; Tray | BGA; Other; 109-TFBGA | BGA; Other; 109-TFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |