Piccolo Microcontroller 176-HLQFP -40 to 125
C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 797524-TMS320F28075P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 120MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 17x12b, D/A 3x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F28075PTPT; TMS320F28075PTPQ; TMS320F28074PTPQ;
Introduction Date: October 23, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
32-bit MCU, 120MHz, 512KB Flash, CLA, 176-HLQFP, Automotive Product overview: TMS320F28075PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPS
IC MCU 32BIT 512KB FLSH 176HLQFP
C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28075PTPS | TMS320F28075PTPS-ND | 797524-TMS320F28075PTPS | 685-TMS320F28075PTPS | TMS320F28075PTPS | TMS320F28075PTPS | TMS320F28075PTPS | TMS320F28075PTPS | TMS320F28075PTPS |
| Product Name | TMS320F28075 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28075PTPS | Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 100 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 17x12b; D/A 3x12b | |||||||
| RAM | 100 KB | 50 KB | 512 KB | 50 KB | 50 KB | 50 KB | |||
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART; USB |