Texas Instruments TMS320F28034 Piccolo Microcontroller TMS320F28034PNQ

Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28034 Piccolo Microcontroller - TMS320F28034PNQ - Texas Instruments
Dallas, TX, United States
TMS320F28034 Piccolo Microcontroller
TMS320F28034PNQ
TMS320F28034 Piccolo Microcontroller TMS320F28034PNQ
Piccolo Microcontroller 80-LQFP -40 to 125

Piccolo Microcontroller 80-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28034PNQ - 803900-TMS320F28034PNQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28034PNQ
803900-TMS320F28034PNQ
Embedded - Embedded - Microcontrollers - TMS320F28034PNQ 803900-TMS320F28034PNQ
Manufacturer: Texas Instruments Win Source Part Number: 803900-TMS320F28034P NQ Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 60MHz Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: TMS320F28034 Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V

Manufacturer: Texas Instruments
Win Source Part Number: 803900-TMS320F28034PNQ
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: TMS320F28034
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V

Buy Now
 - TMS320F28034PNQ - Rochester Electronics
Newburyport, MA, United States
TMS320F28034 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz

TMS320F28034 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz

Supplier's Site Datasheet
Microcontrollers - 296-46496-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46496-ND
Microcontrollers 296-46496-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28034PNQ
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28034PNQ
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28034PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PNQ can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28034PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PNQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28034PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28034PNQ
Microcontrollers TMS320F28034PNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - TMS320F28034PNQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28034PNQ
Microcontrollers TMS320F28034PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28034PNQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28034PNQ
Embedded - Microcontrollers TMS320F28034PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 80LQFP - 815-TMS320F28034PNQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 80LQFP
815-TMS320F28034PNQ
IC MCU 32BIT 128KB FLASH 80LQFP 815-TMS320F28034PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28034PNQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28034PNQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28034PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28034PNQ
32-bit Microcontrollers - MCU TMS320F28034PNQ
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28034PNQ 803900-TMS320F28034PNQ TMS320F28034PNQ 296-46496-ND 685-TMS320F28034PNQ TMS320F28034PNQ TMS320F28034PNQ TMS320F28034PNQ 815-TMS320F28034PNQ TMS320F28034PNQ TMS320F28034PNQ
Product Name TMS320F28034 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28034PNQ Microcontrollers 32-bit 60MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 128KB FLASH 80LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 16x12b
RAM 20 KB 128 KB 10 KB 20 KB 10 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART CAN/I2C/SPI/UART I²C; SPI; SCI; UART; USART; CAN, I2C, LIN, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers