Texas Instruments High-Performance Analog Microcontrollers TMS320F28035PNQR

Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-44483-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44483-2-ND
Microcontrollers 296-44483-2-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-44483-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44483-6-ND
Microcontrollers 296-44483-6-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-44483-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44483-1-ND
Microcontrollers 296-44483-1-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318571-TMS320F28035PNQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318571-TMS320F28035PNQR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318571-TMS320F28035PNQR
Manufacturer: Texas Instruments Win Source Part Number: 1318571-TMS320F28035 PNQR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected Other Part Number: 2156-TMS320F28035PNQ R-296 Base Product Number: TMS320 Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 1318571-TMS320F28035PNQR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
Other Part Number: 2156-TMS320F28035PNQR-296
Base Product Number: TMS320
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Automotive 32-bit 60MHz 128KB Embedded Microcontroller MCU - 685-TMS320F28035PNQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28035PNQR
Automotive 32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28035PNQR
32-bit MCU, 60MHz, 128KB Flash, 80-LQFP, Automotive Product overview: TMS320F28035PNQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 60MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PNQR can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 128KB Flash, 80-LQFP, Automotive Product overview: TMS320F28035PNQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 60MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PNQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28035PNQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28035PNQR
Microcontrollers TMS320F28035PNQR
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - TMS320F28035PNQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28035PNQR
Microcontrollers TMS320F28035PNQR
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - TMS320F28035PNQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28035PNQR
Microcontrollers TMS320F28035PNQR
TMS320 - PICCOLO MICROCONTROLLER

TMS320 - PICCOLO MICROCONTROLLER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28035PNQR
32-bit Microcontrollers - MCU TMS320F28035PNQR
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 128 KB Flash, CLA 80-LQFP -40 to 125

32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 128 KB Flash, CLA 80-LQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28035PNQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28035PNQR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28035PNQR
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28035PNQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28035PNQR
Embedded - Microcontrollers TMS320F28035PNQR
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-44483-2-ND 1318571-TMS320F28035PNQR 685-TMS320F28035PNQR TMS320F28035PNQR TMS320F28035PNQR TMS320F28035PNQR TMS320F28035PNQR TMS320F28035PNQR TMS320F28035PNQR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit 60MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 60 MHz 30 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 16x12b
RAM 10 KB 10 KB 10 KB 10 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details