Texas Instruments TMS470R1A288 16/32-Bit RISC Flash Microcontroller TMS470R1A288PGEA

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS470R1A288 16/32-Bit RISC Flash Microcontroller - TMS470R1A288PGEA - Texas Instruments
Dallas, TX, United States
TMS470R1A288 16/32-Bit RISC Flash Microcontroller
TMS470R1A288PGEA
TMS470R1A288 16/32-Bit RISC Flash Microcontroller TMS470R1A288PGEA
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1A288PGEA - 1271400-TMS470R1A288PGEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1A288PGEA
1271400-TMS470R1A288PGEA
Embedded - Embedded - Microcontrollers - TMS470R1A288PGEA 1271400-TMS470R1A288PGEA
Manufacturer: Texas Instruments Win Source Part Number: 1271400-TMS470R1A288 PGEA Series: TMS470 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 48MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, C2Slb, I2C, SCI, SPI Peripherals: DMA, PWM, WDT Number of I/O: 93 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 1.71 V ~ 2.05 V Family Name: TMS470R1A288 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC2212; TMS470R1A288PGEAR; TMS470R1A288PGEQ; Introduction Date: March 10, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271400-TMS470R1A288PGEA
Series: TMS470
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 48MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, C2Slb, I2C, SCI, SPI
Peripherals: DMA, PWM, WDT
Number of I/O: 93
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 1.71 V ~ 2.05 V
Family Name: TMS470R1A288
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC2212; TMS470R1A288PGEAR; TMS470R1A288PGEQ;
Introduction Date: March 10, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 48MHz 288KB 16KB Embedded Microcontroller MCU
685-TMS470R1A288PGEA
32-bit 48MHz 288KB 16KB Embedded Microcontroller MCU 685-TMS470R1A288PGEA
ARM MCU, 16/32-Bit, 48MHz, 288KB Flash, 16KB RAM, LQFP Product overview: TMS470R1A288PGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 288KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 288KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A288PGEA can be used for catalog matching and distributor lookup.

ARM MCU, 16/32-Bit, 48MHz, 288KB Flash, 16KB RAM, LQFP Product overview: TMS470R1A288PGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 288KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 288KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A288PGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-18723-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18723-ND
Microcontrollers 296-18723-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
IC MCU 32BIT 288KB FLASH 144LQFP - 815-TMS470R1A288PGEA - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 288KB FLASH 144LQFP
815-TMS470R1A288PGEA
IC MCU 32BIT 288KB FLASH 144LQFP 815-TMS470R1A288PGEA
IC MCU 32BIT 288KB FLASH 144LQFP

IC MCU 32BIT 288KB FLASH 144LQFP

Supplier's Site
Microcontrollers - TMS470R1A288PGEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1A288PGEA
Microcontrollers TMS470R1A288PGEA
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1A288PGEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1A288PGEA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1A288PGEA
IC MCU 16/32B 288KB FLSH 144LQFP

IC MCU 16/32B 288KB FLSH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1A288PGEA
ARM Microcontrollers - MCU TMS470R1A288PGEA
ARM Microcontrollers - MCU 48mhz / 288k Flash

ARM Microcontrollers - MCU 48mhz / 288k Flash

Buy Now Datasheet
Microcontrollers - TMS470R1A288PGEA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS470R1A288PGEA
Microcontrollers TMS470R1A288PGEA
IC MCU 16/32B 288KB FLSH 144LQFP

IC MCU 16/32B 288KB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1A288PGEA 1271400-TMS470R1A288PGEA 685-TMS470R1A288PGEA 296-18723-ND 815-TMS470R1A288PGEA TMS470R1A288PGEA TMS470R1A288PGEA TMS470R1A288PGEA TMS470R1A288PGEA
Product Name TMS470R1A288 16/32-Bit RISC Flash Microcontroller Embedded - Embedded - Microcontrollers - TMS470R1A288PGEA 32-bit 48MHz 288KB 16KB Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT 288KB FLASH 144LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 288 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.71 to 2.05 volts 3 to 3.6 volts 1.71 to 2.05 volts 1.8 volts 2.05 volts 1.71 to 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details