Manufacturer: Renesas Electronics America
Win Source Part Number: 798854-UPD78F0494GK-
Series: 78K0/Lx3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 10MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, LIN, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b, 3x16b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F0494
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): uPSD3312D-40U6T; C8051F960-B-GQ; UPSD3422EV-40U6T; UPSD3433EV-40U6T ;
Introduction Date: August 05, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 48KB FLASH 80LQFP Product overview: UPD78F0494GK-GAK-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0494GK-GAK
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) FLASH
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 80LQFP
IC MCU 8BIT 48KB FLASH 80LQFP
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LF3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 798854-UPD78F0494GK-GAK-AX | 685-UPD78F0494GK-GAK-AX | UPD78F0494GK-GAK-AX-ND | UPD78F0494GK-GAK-AX | UPD78F0494GK-GAK-AX | UPD78F0494GK-GAK-AX | UPD78F0494GK-GAK-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0494GK-GAK-AX | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |