Piccolo Microcontroller 64-TQFP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 213185-TMS320F28031P
Packaging: Tray
Core Processor: C28x
Number of I/O: 33
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 14x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 16
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 64-Pin TQFP Product overview: TMS320F28031PAGT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28031PAGT
IC MCU 32BIT 64KB FLASH 64TQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28031PAGT | 296-39320-ND | 213185-TMS320F28031PAGT | 685-TMS320F28031PAGT | TMS320F28031PAGT | TMS320F28031PAGT | TMS320F28031PAGT | TMS320F28031PAGT | TMS320F28031PAGT |
| Product Name | TMS320F28031 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28031PAGT | 32-bit 60MHz 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | |||||||
| RAM | 16 KB | 8 KB | 64 KB | 16 KB | 8 KB | 8 KB | 8 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | CAN/I2C/SPI/UART |