Manufacturer: Texas Instruments
Win Source Part Number: 797600-TMS320F28379S
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 337-LFBGA
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28379
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32626IWY+W; MAX32630IWG+W; MAX32630IWQ+T; MAX32625IWYL+T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 90
32-bit MCU, 200MHz, 512KB Flash, 169 I/O, 32-bit Bus, 105°C, 337-NFBGA Product overview: TMS320F28379SZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28379SZWT
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 337NFBGA
32-bit Microcontrollers - MCU Soprano
IC MCU 32BIT 1MB FLASH 337NFBGA
IC MCU 32BIT 1MB FLASH 337NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 797600-TMS320F28379SZWTT | 685-TMS320F28379SZWTT | 296-45044-ND | TMS320F28379SZWTT | TMS320F28379SZWTT | TMS320F28379SZWTT | TMS320F28379SZWTT | TMS320F28379SZWTT |
| Product Name | Embedded - Embedded - Microcontrollers - TMS320F28379SZWTT | 32-bit 200MHz 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 100 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 1000 KB | 82 KB | 82 KB | 82 KB | 82 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.14 to 3.47 volts | 1.14 to ? volts | 1.14 to 3.47 volts | 1.14 to 3.47 volts | 3.47 volts |