Texas Instruments TMS570LS3137-EP 16- and 32-Bit RISC Flash Microcontroller TMS5703137CGWTQEP

Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS570LS3137-EP 16- and 32-Bit RISC Flash Microcontroller - TMS5703137CGWTQEP - Texas Instruments
Dallas, TX, United States
TMS570LS3137-EP 16- and 32-Bit RISC Flash Microcontroller
TMS5703137CGWTQEP
TMS570LS3137-EP 16- and 32-Bit RISC Flash Microcontroller TMS5703137CGWTQEP
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
32-bit 180MHz 3MB 256KB Embedded Microcontroller MCU - 685-TMS5703137CGWTQEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 180MHz 3MB 256KB Embedded Microcontroller MCU
685-TMS5703137CGWTQEP
32-bit 180MHz 3MB 256KB Embedded Microcontroller MCU 685-TMS5703137CGWTQEP
32-Bit ARM Cortex-R4F MCU, 180MHz, 3MB Flash, 256KB RAM, 120 I/O, LFBGA Product overview: TMS5703137CGWTQEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 3MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 3MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137CGWTQE P can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-R4F MCU, 180MHz, 3MB Flash, 256KB RAM, 120 I/O, LFBGA Product overview: TMS5703137CGWTQEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 3MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 3MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137CGWTQEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37137-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37137-5-ND
Microcontrollers 296-37137-5-ND
ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS5703137CGWTQEP - 797670-TMS5703137CGWTQEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5703137CGWTQEP
797670-TMS5703137CGWTQEP
Embedded - Embedded - Microcontrollers - TMS5703137CGWTQEP 797670-TMS5703137CGWTQEP
Manufacturer: Texas Instruments Win Source Part Number: 797670-TMS5703137CGW TQEP Series: Hercules TMS570 ARM Cortex-R Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 180MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b, 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: TMS570LS3137-EP Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Introduction Date: November 18, 2013 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797670-TMS5703137CGWTQEP
Series: Hercules TMS570 ARM Cortex-R
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 180MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 16x12b, 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: TMS570LS3137-EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Introduction Date: November 18, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5703137CGWTQEP
ARM Microcontrollers - MCU TMS5703137CGWTQEP
ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU

ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU

Buy Now Datasheet
Microcontrollers - TMS5703137CGWTQEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5703137CGWTQEP
Microcontrollers TMS5703137CGWTQEP
ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5703137CGWTQEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5703137CGWTQEP
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5703137CGWTQEP
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - TMS5703137CGWTQEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5703137CGWTQEP
Embedded - Microcontrollers TMS5703137CGWTQEP
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5703137CGWTQEP 685-TMS5703137CGWTQEP 296-37137-5-ND 797670-TMS5703137CGWTQEP TMS5703137CGWTQEP TMS5703137CGWTQEP TMS5703137CGWTQEP TMS5703137CGWTQEP
Product Name TMS570LS3137-EP 16- and 32-Bit RISC Flash Microcontroller 32-bit 180MHz 3MB 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS5703137CGWTQEP ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 256 KB 256 KB 256 KB 3000 KB 256 KB 256 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Serial Interface I²C; SPI; SCI; UART I2C, SPI, CAN, Ethernet, UART, USART, LIN, SCI, EBI/EMI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers