IC MCU 8BIT 16KB FLASH 30SSOP Product overview: UPD78F0730MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0730MC-CAB
78K/0 78K/UPD78F07xx Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 30SSOP
IC MCU 8BIT 16KB FLASH 30SSOP
78K/0 78K/UPD78F07xx Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
8-bit Microcontrollers - MCU 78K0/USB 16K Flash
IC MCU 8BIT 16KB FLASH 30SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0730MC-CAB-AX | UPD78F0730MC-CAB-AX-ND | UPD78F0730MC-CAB-AX | UPD78F0730MC-CAB-AX | UPD78F0730MC-CAB-AX | UPD78F0730MC-CAB-AX | UPD78F0730MC-CAB-AX |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 3 KB | 3 KB | 3 KB | 3 KB | 3 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | 4 to 5.5 volts | |||
| Package Type | Other; Tray | Other; "30-LSSOP (0.240"", 6.10mm Width)" | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | Other; 30-LSSOP (0.240", 6.10mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |