Piccolo Microcontroller 56-VQFN -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 900473-TMS320F28030R
Series: C2000™ C28x Piccolo™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: C28x series Microcontroller IC 32-Bit 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)
Core Processor: C28x
Speed: 60MHz
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.995V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32-bit MCU 60MHz 32KB Flash VQFN 26 I/O Product overview: TMS320F28030RSHT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28030RSHT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)
IC MCU 32BIT 32KB FLASH 56VQFN
32-bit Microcontrollers - MCU Piccolo Micro controller
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28030RSHT | TMS320F28030RSHT-ND | 900473-TMS320F28030RSHT | 685-TMS320F28030RSHT | TMS320F28030RSHT | TMS320F28030RSHT | TMS320F28030RSHT |
| Product Name | TMS320F28030 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28030RSHT | 32-bit 60MHz 32KB VQFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||||
| RAM | 12 KB | 6 KB | 32 KB | 12 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, CAN |