78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 80LQFP
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LF3
IC MCU 8BIT 48KB FLASH 80LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) FLASH
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0484GK-GAK-AX-ND | UPD78F0484GK-GAK-AX | UPD78F0484GK-GAK-AX | UPD78F0484GK-GAK-AX | UPD78F0484GK-GAK-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 48 KB |