Piccolo Microcontroller 48-LQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
32-bit MCU 50MHz 32KB Flash LQFP 22 I/O Product overview: TMS320F280270PTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280270PTS
32-bit Microcontrollers - MCU Piccolo MCU
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280270PTS | TMS320F280270PTS-ND | 685-TMS320F280270PTS | TMS320F280270PTS | TMS320F280270PTS | TMS320F280270PTS | TMS320F280270PTS | TMS320F280270PTS |
| Product Name | TMS320F280270 Piccolo Microcontroller | Microcontrollers | 32-bit 50MHz 32KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-Bit | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 4 KB | 8 KB | 4 KB | 4 KB | 4 KB | ||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI |