32-Bit RISC Flash MCU, Cortex R4F, 160MHz, Auto, 144-LQFP Product overview: TMS5701227CPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 160MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701227CPGEQQ
Manufacturer: Texas Instruments
Win Source Part Number: 1271414-TMS5701227CP
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 160MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SPI, UCI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 1.25MB (1.25M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: TMS5701227
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC2214FBD144/00; LPC2210FBD144/01.5; LPC2927FBD144;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 160MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.25MB FLSH 144LQFP
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 160MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.25MB FLSH 144LQFP
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray, EMAC 144-LQFP -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS5701227CPGEQQ1 | 1271414-TMS5701227CPGEQQ1 | 296-42451-ND | TMS5701227CPGEQQ1 | TMS5701227CPGEQQ1 | TMS5701227CPGEQQ1 | TMS5701227CPGEQQ1 |
| Product Name | 32-bit 160MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS5701227CPGEQQ1 | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 80 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |
| Supply Voltage | 1.14 to ? volts | 1.14 to 3.6 volts | 1.14 to 3.6 volts | 1.14 to 3.6 volts | 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| RAM | 1250 KB | 192 KB | 192 KB | 192 KB | 192 KB |