The TMS320F280270PTT is a 32-bit microcontroller based on the TMS320C28x CPU core, operating at 50 MHz with a single 3.3-V supply and integrated power-on and brown-out resets. It features 16 K words of flash memory, 4 K words of SARAM, a 12-bit ADC with 8 channels, three ePWM modules with up to six channels, one eCAP module, and a 128-bit code security module. The device is housed in a 48-pin low-profile quad flatpack (LQFP) package and operates over a temperature range of -40°C to 105°C. Support for I2C, SPI, and SCI serial interfaces is included, along with a PIE block for interrupt expansion and three 32-bit CPU timers. The package meets JEDEC standards and is rated for a peak reflow temperature of 260°C with a moisture sensitivity level of 2. It is qualified for production use under AEC-Q200 and is RoHS compliant.
Piccolo Microcontroller 48-LQFP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
TMS320F280270 - Piccolo Microcontroller, 32-Bit, FLASH, 50MHz, PQFP48
32-bit MCU, 50MHz, 32KB Flash, 22 I/O, LQFP Product overview: TMS320F280270PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280270PTT
Manufacturer: Texas Instruments
Win Source Part Number: 1318608-TMS320F28027
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: C28x
Speed: 50MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320F280270PTT
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 32KB FLASH 48LQFP
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 32KB FLASH 48LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280270PTT | 296-TMS320F280270PTT-ND | TMS320F280270PTT | 685-TMS320F280270PTT | 1318608-TMS320F280270PTT | TMS320F280270PTT | TMS320F280270PTT | TMS320F280270PTT | TMS320F280270PTT |
| Product Name | TMS320F280270 Piccolo Microcontroller | Microcontrollers | 32-bit 50MHz 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 8x12b | |||||||
| RAM | 8 KB | 4 KB | 8 KB | 32 KB | 4 KB | 4 KB | |||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI |