Piccolo Microcontroller 64-TQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
MCU 32-bit C28x RISC 60MHz 128KB Flash 64-Pin TQFP Product overview: TMS320F28035PAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PAGS
Manufacturer: Texas Instruments
Win Source Part Number: 1271263-TMS320F28035
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28035
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMS320F28034PAGQ; TMS320F28035PAGQ; TMS320F28034PAGQR;
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
PICCOLO 28X MCU 128KB Flash, 20KB RAM
PICCOLO 28X MCU 128KB Flash, 20KB RAM
PICCOLO 28X MCU 128KB Flash, 20KB RAM
IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
32-bit Microcontrollers - MCU Piccolo Microcntrlr
IC MCU 32BIT 128KB FLASH 64TQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28035PAGS | 296-32761-ND | 685-TMS320F28035PAGS | 1271263-TMS320F28035PAGS | 6987010 | 6987010P | TMS320F28035PAGS | TMS320F28035PAGS | TMS320F28035PAGS | TMS320F28035PAGS | TMS320F28035PAGS |
| Product Name | TMS320F28035 Piccolo Microcontroller | Microcontrollers | 32-bit 60MHz 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28035PAGS | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||||
| Features | PWM | ||||||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | |||||||||
| RAM | 20 KB | 10 KB | 20 KB | 128 KB | 20 KB | 10 KB | 10 KB | 10 KB | |||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | CAN/I2C/SPI/UART |