Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 176-Pin HLQFP, Industrial Product overview: TMS320F28377DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DPTP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 1271304-TMS320F28377
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 102K x 16
Data Converters: A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): STM32F407IGT6U; STM32F439IIT6TR; STM32F437IIT6;
Introduction Date: December 10, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 1MB FLASH 176HLQFP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 1MB FLASH 176HLQFP
IC MCU 32BIT 1MB FLASH 176HLQFP
32-bit Microcontrollers - MCU Dual-Core Delfino
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28377DPTPT | 685-TMS320F28377DPTPT | 296-44402-ND | 1271304-TMS320F28377DPTPT | TMS320F28377DPTPT | TMS320F28377DPTPT | TMS320F28377DPTPT | TMS320F28377DPTPT | TMS320F28377DPTPT |
| Product Name | TMS320F28377D Dual-Core Delfino Microcontroller | Industrial 32-bit 200MHz 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28377DPTPT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 200 MHz | 20 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | ||||||||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 20x12b, 9x16b; D/A 3x12b | |||||||
| Number | 4 | ||||||||
| RAM | 204 KB | 102 KB | 1000 KB | 102 KB | 102 KB | 102 KB |