Win Source Part Number: 1170969-TMPM366FYXBG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TX03
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, SIO, SPI, UART/USART
Peripherals: DMA, LVD, WDT
Number of I/O: 73
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 109-TFBGA
Supplier Device Package: 109-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TMPM366
IC MCU 32BIT 256KB FLSH 109TFBGA Product overview: TMPM366FYXBG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM366FYXBG can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU MCU Nano Flash USB 32kB 512 Flash
IC MCU 32BIT 256KB FLSH 109TFBGA
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 109-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 109TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1170969-TMPM366FYXBG | 685-TMPM366FYXBG | TMPM366FYXBG | TMPM366FYXBG | TMPM366FYXBG | TMPM366FYXBG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 256 KB | 48 KB | 48 KB | 48 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |