The TMS320F28030PNT is a 32-bit real-time microcontroller featuring a 60MHz C28x CPU, a 32-bit floating-point Control Law Accelerator, and integrated control peripherals for motor and power conversion applications. It operates on a single 3.3V supply with no power sequencing required, includes a 12-bit ADC, and supports up to 45 GPIO pins. The device is packaged in an 80-pin LQFP with a 12.0mm × 12.0mm body size and is rated for operation from -40°C to 105°C.
Piccolo Microcontroller 80-LQFP -40 to 105
MCU C28x RISC 32-bit 60MHz 32KB Flash 80-Pin LQFP SMT Product overview: TMS320F28030PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28030PNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271253-TMS320F28030
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320F28030
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 45
Date RAM Size: 6K x 16
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 32KB FLASH 80LQFP
IC MCU 32BIT 32KB FLASH 80LQFP
IC MCU 32BIT 32KB FLASH 80LQFP
32-bit Microcontrollers - MCU Piccolo Micro
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28030PNT | 685-TMS320F28030PNT | 1271253-TMS320F28030PNT | 296-41894-ND | TMS320F28030PNT | TMS320F28030PNT | TMS320F28030PNT | TMS320F28030PNT | TMS320F28030PNT |
| Product Name | TMS320F28030 Piccolo Microcontroller | 32-bit 60MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28030PNT | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 16x12b | |||||||
| RAM | 12 KB | 12 KB | 32 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART |