Infineon Technologies AG Microcontrollers XC2238N40F80LRABKXUMA1

Description
Microcontroller, 32-Bit, FLASH, 80MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, 80MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller, 32-Bit, FLASH, 80MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, 80MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - XC2238N40F80LRABKXUMA1-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC22xxN Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH PG-LQFP-64-6

C166SV2 XC22xxN Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH PG-LQFP-64-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337318-XC2238N40F80LRABKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337318-XC2238N40F80LRABKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337318-XC2238N40F80LRABKXUMA1
Win Source Part Number: 1337318-XC2238N40F80 LRABKXUMA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: XC22xxN Core Processor: C166SV2 Speed: 80MHz Package: Tape & Reel Standard Package: 1,900 Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 320KB (320K x 8) Program Memory Type: FLASH RAM Size: 42K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-LQFP Exposed Pad Supplier Device Package: PG-LQFP-64-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Base Product Number: XC2238 Product Status: Not For New Designs

Win Source Part Number: 1337318-XC2238N40F80LRABKXUMA1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: XC22xxN
Core Processor: C166SV2
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,900
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 320KB (320K x 8)
Program Memory Type: FLASH
RAM Size: 42K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-64-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: XC2238
Product Status: Not For New Designs

Buy Now Datasheet
320KB Embedded Microcontroller MCU - 685-XC2238N40F80LRABKXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320KB Embedded Microcontroller MCU
685-XC2238N40F80LRABKXUMA1
320KB Embedded Microcontroller MCU 685-XC2238N40F80LRABKXUMA1
IC MCU 16/32B 320KB FLASH 64LQFP Product overview: XC2238N40F80LRABKXUM A1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC2238N40F80LRAB KXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 320KB FLASH 64LQFP Product overview: XC2238N40F80LRABKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC2238N40F80LRABKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC2238N40F80LRABKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC2238N40F80LRABKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC2238N40F80LRABKXUMA1
IC MCU 16/32B 320KB FLASH 64LQFP

IC MCU 16/32B 320KB FLASH 64LQFP

Supplier's Site
Microcontrollers - XC2238N40F80LRABKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC2238N40F80LRABKXUMA1
Microcontrollers XC2238N40F80LRABKXUMA1
C166SV2 XC22xxN Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH PG-LQFP-64-6

C166SV2 XC22xxN Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH PG-LQFP-64-6

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
XC2238N40F80LRABKXUMA1
16-bit Microcontrollers - MCU XC2238N40F80LRABKXUMA1
16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS

16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS

Buy Now Datasheet
Embedded - Microcontrollers - XC2238N40F80LRABKXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC2238N40F80LRABKXUMA1
Embedded - Microcontrollers XC2238N40F80LRABKXUMA1
IC MCU 16/32B 320KB FLASH 64LQFP

IC MCU 16/32B 320KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XC2238N40F80LRABKXUMA1 XC2238N40F80LRABKXUMA1-ND 1337318-XC2238N40F80LRABKXUMA1 685-XC2238N40F80LRABKXUMA1 XC2238N40F80LRABKXUMA1 XC2238N40F80LRABKXUMA1 XC2238N40F80LRABKXUMA1 XC2238N40F80LRABKXUMA1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 320KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Obsolete Removed; Obsolete Declining; Not For New Designs
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Exposed Pad Other; Tape & Reel (TR) Other; 64-LQFP Exposed Pad QFP; Other; 64-LQFP Exposed Pad
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers