Texas Instruments TMS320F28066 Piccolo Microcontroller TMS320F28066PZPS

Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28066 Piccolo Microcontroller - TMS320F28066PZPS - Texas Instruments
Dallas, TX, United States
TMS320F28066 Piccolo Microcontroller
TMS320F28066PZPS
TMS320F28066 Piccolo Microcontroller TMS320F28066PZPS
Piccolo Microcontroller 100-HTQFP -40 to 125

Piccolo Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28066PZPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28066PZPS-ND
Microcontrollers TMS320F28066PZPS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28066PZPS - 797505-TMS320F28066PZPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28066PZPS
797505-TMS320F28066PZPS
Embedded - Embedded - Microcontrollers - TMS320F28066PZPS 797505-TMS320F28066PZPS
Manufacturer: Texas Instruments Win Source Part Number: 797505-TMS320F28066P ZPS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 34K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28066 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TMS320F28066PZPQ; SPC5606CECLLR; SPC5606CECLL; LPC12D27FBD100; Introduction Date: July 11, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797505-TMS320F28066PZPS
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28066
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F28066PZPQ; SPC5606CECLLR; SPC5606CECLL; LPC12D27FBD100;
Introduction Date: July 11, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB 34KB Embedded Microcontroller MCU
685-TMS320F28066PZPS
32-bit 90MHz 128KB 34KB Embedded Microcontroller MCU 685-TMS320F28066PZPS
32-bit MCU 90MHz, 128KB Flash, 34KB RAM, 54 GPIO, HTQFP Product overview: TMS320F28066PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 34KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 34KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28066PZPS can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz, 128KB Flash, 34KB RAM, 54 GPIO, HTQFP Product overview: TMS320F28066PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 34KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 34KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28066PZPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28066PZPS
32-bit Microcontrollers - MCU TMS320F28066PZPS
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28066PZPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28066PZPS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28066PZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site
Microcontrollers - TMS320F28066PZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28066PZPS
Microcontrollers TMS320F28066PZPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28066PZPS TMS320F28066PZPS-ND 797505-TMS320F28066PZPS 685-TMS320F28066PZPS TMS320F28066PZPS TMS320F28066PZPS TMS320F28066PZPS
Product Name TMS320F28066 Piccolo Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28066PZPS 32-bit 90MHz 128KB 34KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 68 KB 34 KB 256 KB 34 KB 34 KB 34 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers