Piccolo Microcontroller 64-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 797463-TMS320F28034P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28034
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMS320F28035PAGQ; TMS320F28034PAGQR; TMS320F28034PAGQ; MAX32626IWY+W;
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28034PAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PAGS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 128KB FLASH 64TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28034PAGS | 797463-TMS320F28034PAGS | 685-TMS320F28034PAGS | TMS320F28034PAGS-ND | TMS320F28034PAGS | TMS320F28034PAGS | TMS320F28034PAGS | TMS320F28034PAGS | 815-TMS320F28034PAGS |
| Product Name | TMS320F28034 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28034PAGS | 32-bit 60MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | IC MCU 32BIT 128KB FLASH 64TQFP |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | |||||||
| RAM | 20 KB | 128 KB | 20 KB | 10 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART | I²C; SPI; SCI; UART; USART; CAN, I2C, LIN, SCI, SPI, UART, USART |