Texas Instruments High-Performance Analog Microcontrollers TMS5700332BPZQQ1

Description
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS5700332BPZQQ1 is a high-performance automotive-grade microcontroller designed for safety-critical applications. It features a dual ARM Cortex-R4 CPU architecture that operates in lockstep, ensuring high reliability through error correction codes (ECC) on both flash and RAM. The microcontroller supports a maximum system clock of 80 MHz, providing up to 132 DMIPS performance. This device includes 384 KB of program flash memory and 32 KB of RAM, both equipped with ECC for enhanced data integrity. It also integrates a variety of communication interfaces, including two CAN controllers compliant with CAN 2.0B, multiple SPI modules, and a UART/LIN interface, making it suitable for real-time control applications in automotive and industrial environments. The TMS5700332BPZQQ1 is equipped with advanced peripherals such as a Next Generation High-End Timer (N2HET) for precise timing control, a 12-bit multibuffered ADC with 16 channels, and an Enhanced Quadrature Encoder Pulse (eQEP) module for motor control applications. The device operates over a wide temperature range of -40 to 125 degrees Celsius, making it suitable for harsh environments. Its packaging is a 100-pin quad flatpack, compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TMS5700332BPZQQ1 is a high-performance automotive-grade microcontroller designed for safety-critical applications. It features a dual ARM Cortex-R4 CPU architecture that operates in lockstep, ensuring high reliability through error correction codes (ECC) on both flash and RAM. The microcontroller supports a maximum system clock of 80 MHz, providing up to 132 DMIPS performance. This device includes 384 KB of program flash memory and 32 KB of RAM, both equipped with ECC for enhanced data integrity. It also integrates a variety of communication interfaces, including two CAN controllers compliant with CAN 2.0B, multiple SPI modules, and a UART/LIN interface, making it suitable for real-time control applications in automotive and industrial environments. The TMS5700332BPZQQ1 is equipped with advanced peripherals such as a Next Generation High-End Timer (N2HET) for precise timing control, a 12-bit multibuffered ADC with 16 channels, and an Enhanced Quadrature Encoder Pulse (eQEP) module for motor control applications. The device operates over a wide temperature range of -40 to 125 degrees Celsius, making it suitable for harsh environments. Its packaging is a 100-pin quad flatpack, compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-42449-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42449-ND
Microcontrollers 296-42449-ND
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS5700332BPZQQ1 - 797649-TMS5700332BPZQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5700332BPZQQ1
797649-TMS5700332BPZQQ1
Embedded - Embedded - Microcontrollers - TMS5700332BPZQQ1 797649-TMS5700332BPZQQ1
Manufacturer: Texas Instruments Win Source Part Number: 797649-TMS5700332BPZ QQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4 Speed: 80MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: TMS5700332 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LPC2157FBD100,551; LPC2921FBD100; LPC2366FBD100; LPC2361FBD100; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797649-TMS5700332BPZQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4
Speed: 80MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: TMS5700332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): LPC2157FBD100,551; LPC2921FBD100; LPC2366FBD100; LPC2361FBD100;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz Embedded Microcontroller MCU
685-TMS5700332BPZQQ1
32-bit 80MHz Embedded Microcontroller MCU 685-TMS5700332BPZQQ1
32-Bit RISC Flash MCU, Arm Cortex-R4, 80MHz, 100-LQFP, Auto Product overview: TMS5700332BPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700332BPZQQ1 can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Arm Cortex-R4, 80MHz, 100-LQFP, Auto Product overview: TMS5700332BPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700332BPZQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS5700332BPZQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5700332BPZQQ1
Embedded - Microcontrollers TMS5700332BPZQQ1
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5700332BPZQQ1
ARM Microcontrollers - MCU TMS5700332BPZQQ1
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4, Auto Q-100 100-LQFP -40 to 125

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4, Auto Q-100 100-LQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5700332BPZQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5700332BPZQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5700332BPZQQ1
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site
Microcontrollers - TMS5700332BPZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5700332BPZQQ1
Microcontrollers TMS5700332BPZQQ1
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - TMS5700332BPZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5700332BPZQQ1
Microcontrollers TMS5700332BPZQQ1
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-42449-ND 797649-TMS5700332BPZQQ1 685-TMS5700332BPZQQ1 TMS5700332BPZQQ1 TMS5700332BPZQQ1 TMS5700332BPZQQ1 TMS5700332BPZQQ1 TMS5700332BPZQQ1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TMS5700332BPZQQ1 32-bit 80MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 32 KB 256 KB 32 KB 32 KB
ROM 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers