Texas Instruments TMS320F28377D Dual-Core Delfino Microcontroller TMS320F28377DZWTQ

Description
Dual-Core Delfino Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
Dual-Core Delfino Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28377D Dual-Core Delfino Microcontroller - TMS320F28377DZWTQ - Texas Instruments
Dallas, TX, United States
TMS320F28377D Dual-Core Delfino Microcontroller
TMS320F28377DZWTQ
TMS320F28377D Dual-Core Delfino Microcontroller TMS320F28377DZWTQ
Dual-Core Delfino Microcontroller 337-NFBGA -40 to 125

Dual-Core Delfino Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - 296-48059-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48059-ND
Microcontrollers 296-48059-ND
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28377DZWTQ - 812857-TMS320F28377DZWTQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28377DZWTQ
812857-TMS320F28377DZWTQ
Embedded - Embedded - Microcontrollers - TMS320F28377DZWTQ 812857-TMS320F28377DZWTQ
Manufacturer: Texas Instruments Win Source Part Number: 812857-TMS320F28377D ZWTQ Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 200MHz Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 169 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 102K x 16 Data Converters: A/D 24x12b, 12x16b; D/A 3x12b Oscillator Type: Internal Supplier Device Package: 337-NFBGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 337-LFBGA Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.47V

Manufacturer: Texas Instruments
Win Source Part Number: 812857-TMS320F28377DZWTQ
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 200MHz
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 102K x 16
Data Converters: A/D 24x12b, 12x16b; D/A 3x12b
Oscillator Type: Internal
Supplier Device Package: 337-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 337-LFBGA
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.47V

Buy Now Datasheet
32-bit 1024KB Embedded Microcontroller MCU - 685-TMS320F28377DZWTQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1024KB Embedded Microcontroller MCU
685-TMS320F28377DZWTQ
32-bit 1024KB Embedded Microcontroller MCU 685-TMS320F28377DZWTQ
32-bit MCU, 800 MIPS, 2xCPU, 1024KB Flash, 16b ADC, 176-Pin Product overview: TMS320F28377DZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1024KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1024KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DZWT Q can be used for catalog matching and distributor lookup.

32-bit MCU, 800 MIPS, 2xCPU, 1024KB Flash, 16b ADC, 176-Pin Product overview: TMS320F28377DZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1024KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1024KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DZWTQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28377DZWTQ
32-bit Microcontrollers - MCU TMS320F28377DZWTQ
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28377DZWTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28377DZWTQ
Microcontrollers TMS320F28377DZWTQ
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now
Microcontrollers - TMS320F28377DZWTQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28377DZWTQ
Microcontrollers TMS320F28377DZWTQ
IC MCU 32BIT 1MB FLASH 337NFBGA

IC MCU 32BIT 1MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28377DZWTQ 296-48059-ND 812857-TMS320F28377DZWTQ 685-TMS320F28377DZWTQ TMS320F28377DZWTQ TMS320F28377DZWTQ TMS320F28377DZWTQ
Product Name TMS320F28377D Dual-Core Delfino Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28377DZWTQ 32-bit 1024KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 200 MHz 200 MHz 200 MHz 20 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 24x12b, 12x16b; D/A 3x12b
Number 4
RAM 204 KB 102 KB 1000 KB 102 KB 102 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers