Texas Instruments High-Performance Analog 32-bit 80MHz Embedded Microcontroller MCU TMS5701115CPGEQQ1

Description
32-Bit RISC Flash MCU, Cortex R4F, 144-LQFP, Auto, 80MHz Product overview: TMS5701115CPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CPGEQQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, Cortex R4F, 144-LQFP, Auto, 80MHz Product overview: TMS5701115CPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CPGEQQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 80MHz Embedded Microcontroller MCU
685-TMS5701115CPGEQQ1
32-bit 80MHz Embedded Microcontroller MCU 685-TMS5701115CPGEQQ1
32-Bit RISC Flash MCU, Cortex R4F, 144-LQFP, Auto, 80MHz Product overview: TMS5701115CPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CPGEQQ 1 can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Cortex R4F, 144-LQFP, Auto, 80MHz Product overview: TMS5701115CPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS5701115CPGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5701115CPGEQQ1-ND
Microcontrollers TMS5701115CPGEQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS5701115CPGEQQ1 - 797653-TMS5701115CPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5701115CPGEQQ1
797653-TMS5701115CPGEQQ1
Embedded - Embedded - Microcontrollers - TMS5701115CPGEQQ1 797653-TMS5701115CPGEQQ1
Manufacturer: Texas Instruments Win Source Part Number: 797653-TMS5701115CPG EQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 160MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: TMS5701115 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC2214FBD144/01,551 ; STR910FAZ34X6T; STR912FAZ37X6T; STR911FAZ44X6T; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 797653-TMS5701115CPGEQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 160MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: TMS5701115
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC2214FBD144/01,551; STR910FAZ34X6T; STR912FAZ37X6T; STR911FAZ44X6T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Microcontrollers - TMS5701115CPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5701115CPGEQQ1
Microcontrollers TMS5701115CPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5701115CPGEQQ1
ARM Microcontrollers - MCU TMS5701115CPGEQQ1
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray 144-LQFP -40 to 125

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5701115CPGEQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS5701115CPGEQQ1
Microcontrollers TMS5701115CPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS5701115CPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5701115CPGEQQ1
Embedded - Microcontrollers TMS5701115CPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS5701115CPGEQQ1 TMS5701115CPGEQQ1-ND 797653-TMS5701115CPGEQQ1 TMS5701115CPGEQQ1 TMS5701115CPGEQQ1 TMS5701115CPGEQQ1 TMS5701115CPGEQQ1
Product Name 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS5701115CPGEQQ1 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Supply Voltage 1.14 to ? volts 1.14 to 3.6 volts 1.14 to 3.6 volts 1.14 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Bits Other; A/D 24x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers