VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 16-bit mixed signal MCU | |
| 16-bit Microcontrollers - MCU 16B Mixed Signal MCU | |
| 16-bit Microcontrollers - MCU 16MHz ULP MCU | |
| 16-bit Microcontrollers - MCU 2KB Flash, 128B RAM 16bit UltraLwPwr MCU | |
| 16-bit Microcontrollers - MCU EP 16B Ultra-Lo-Pwr Mixed Signal MCU | |
| 16-bit Microcontrollers - MCU EP 16B Ultra-Low-Pwr Mixed Signal MCU | |
| 16-bit Microcontrollers - MCU EP Mixed Signal MCU | |
| 16-bit Microcontrollers - MCU for Elec Flow Meters | |
| 16-bit Microcontrollers - MCU FR5738 for Intel Thunderbolt Project | |
| 16-bit Microcontrollers - MCU Haptics Enabled Mixed-Signal MCU | |
| 16-bit Microcontrollers - MCU Microprocessor Neonode | |
| 16-bit Microcontrollers - MCU Mixed Signal MCU | |
| 16-bit Microcontrollers - MCU Mixed Signal Micro controller | |
| 16-bit Microcontrollers - MCU MSP430G22x0 Mixed Signal MCU | |
| 16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85 | |
| 16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85 | |
| 16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85 | |
| 16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 40-VQFN -40 to 85 | |
| 16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps | |
| 16-bit Microcontrollers - MCU Ultra low power MCU | |
| 16-bit Microcontrollers - MCU Ultra low power Microcontroller | |
| 16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller | |
| 16-bit Microcontrollers - MCU Ultra-Low-Power MCU's | |
| 16-bit Microcontrollers - MCU Value Line | |
| 32-bit Microcontrollers - MCU DIP pkg Propeller Chip | |
| 32-bit Microcontrollers - MCU LQFP pkg Propeller Chip | |
| 32-bit Microcontrollers - MCU NS486 SXF Optimized 32-Bit 486-Class Cntrll w/On-Chip Peri for Embedded Sys 160-QFP | |
| 32-bit Microcontrollers - MCU Propeller Chip 44-pin QFP Chip | |
| 32-bit Microcontrollers - MCU QFN Pkg Propeller Chip | |
| 8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ext Temp PDIP8 | |
| 8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ext Temp SOT-23 | |
| 8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp PDIP8 | |
| 8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp SOT-23 | |
| 8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp PDIP8 | |
| 8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp SOIC8 | |
| 8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp PDIP8 | |
| 8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp SOIC8 | |
| 8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp PDIP | |
| 8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23 | |
| 8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp PDIP | |
| 8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp SOT-23 | |
| 8-bit Microcontrollers - MCU 0.375KB 16B RAM | |
| 8-bit Microcontrollers - MCU 0.375KB Fl 16B RAM | |
| 8-bit Microcontrollers - MCU 0.75KB 23B RAM | |
| 8-bit Microcontrollers - MCU 0.75KB 24B RAM | |
| 8-bit Microcontrollers - MCU 0.75KB Fl 24B RAM | |
| 8-bit Microcontrollers - MCU 256 X 12 SOT-23-6 | |
| 8-bit Microcontrollers - MCU 384 B FL 16 RAM | |
| 8-bit Microcontrollers - MCU 384B Flash 16B RAM 4 I/O 8bit ADC | |
| 8-bit Microcontrollers - MCU 384B Flash, 16B RAM, 4 I/O | |
| 8-bit Microcontrollers - MCU 384B Flash16B RAM 4 I/O Comparator | |
| 8-bit Microcontrollers - MCU 384B Flash16B RAM 4 I/O | |
| 8-bit Microcontrollers - MCU 384B Flash16B RAM4 I/O8bit ADC | |
| 8-bit Microcontrollers - MCU 448 B Flash, 32 B RAM, 4 I/O, 8bit ADC, PWM, CLC, NCO, CWG, TEMP Indicator, 1.8V - 3.6V | |
| 8-bit Microcontrollers - MCU 448 B Flash, 32 B RAM, 4 I/O, 8bit ADC, PWM, CLC, NCO, CWG, TEMP Indicator, 2.3V - 5.5V | |
| 8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 1.8-3.6V | |
| 8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V | |
| 8-bit Microcontrollers - MCU 768 B FL 16 RAM | |
| 8-bit Microcontrollers - MCU 768B Flash 23B RAM 4 I/O 8bit ADC | |
| 8-bit Microcontrollers - MCU 768B Flash 23B RAM4 I/O8bit ADC | |
| 8-bit Microcontrollers - MCU 768B Flash 24B RAM 4 I/O Comparator | |
| 8-bit Microcontrollers - MCU 768B Flash 24B RAM 4 I/O | |
| 8-bit Microcontrollers - MCU 896 B Flash, 64 B RAM, 4 I/O, 8bit ADC, PWM, CLC, NCO, CWG, TEMP Indicator, 1.8V - 3.6V | |
| 8-bit Microcontrollers - MCU 896 B Flash, 64 B RAM, 4 I/O, 8bit ADC, PWM, CLC, NCO, CWG, TEMP Indicator, 2.3V - 5.5V | |
| 8-bit Microcontrollers - MCU 896B FL 64B RAM 4I/O 8bit ADC 1.8-3.6V | |
| 8-bit Microcontrollers - MCU BASIC Stamp 1 Inter- preter Chip (DIP) | |
| 8-bit Microcontrollers - MCU BASIC Stamp 2 DIP Interpreter Chip | |
| 8-bit Microcontrollers - MCU BASIC Stamp 2P24 Int erpreter Chip (SS) | |
| 8-bit Microcontrollers - MCU BASIC Stamp 2P40 Int erpreter Chip (SS) | |
| 8-bit Microcontrollers - MCU BASIC Stamp 2PX24 SS Interpreter Chip | |
| 8-bit Microcontrollers - MCU MICROCONTROLLER PIC16C57C | |
| ARM Microcontrollers - MCU P32KAS - ARM Cortex M0 MCU | |
| ARM Microcontrollers - MCU SimpleLink Ethernet Microcontroller 212-NFBGA -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 100-LQFP -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 64-VQFN -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 80-NFBGA -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 100-LQFP -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 100-LQFP -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 64-VQFN -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 64-VQFN -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 256KB Flash and 64KB RAM 100-LQFP -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 256KB Flash and 64KB RAM 64-VQFN -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 256KB Flash and 64KB RAM 80-NFBGA -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 100-LQFP -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 100-LQFP -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 64-VQFN -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 64-VQFN -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 512KB Flash and 128KB RAM 100-LQFP -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 512KB Flash and 128KB RAM 100-LQFP -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 512KB Flash and 128KB RAM 64-VQFN -40 to 105 | |
| ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 512KB Flash and 128KB RAM 64-VQFN -40 to 85 | |
| ARM Microcontrollers - MCU SimpleLinkG ethernet microcontroller 128-TQFP -40 to 105 | |
| ARM Microcontrollers - MCU WCT1014SF 100 LQFP | |
| ARM Microcontrollers - MCU WCT1014SF 64 LQFP | |
| ARM Microcontrollers - MCU WCT1015, 100 LQFP |
| << Prev | Next >> |