The MSP430G2402IRSA16R is a 16-bit RISC microcontroller in a 16-pin QFN package, operating from 1.8V to 3.6V with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. It features a 16-bit timer with three capture/compare registers, a universal serial interface supporting SPI and I²C, and up to 16 capacitive-touch enabled I/O pins. The device includes a Brownout Detector and supports serial onboard programming with Spy-Bi-Wire emulation. Operating temperature range is -40 °C to 85 °C.
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
16MHz 16b MCU, 8KB FLASH, 256B SRAM, SPI/I2C, 16-QFN Product overview: MSP430G2402IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IRSA1
Manufacturer: Texas Instruments
Win Source Part Number: 1227586-MSP430G2402I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC16
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 8KB FLASH 16QFN
IC MCU 16BIT 8KB FLASH 16QFN
IC MCU 16BIT 8KB FLASH 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2402IRSA16R | 685-MSP430G2402IRSA16R | 1227586-MSP430G2402IRSA16R | MSP430G2402IRSA16R | 296-36685-2-ND | MSP430G2402IRSA16R | MSP430G2402IRSA16R | MSP430G2402IRSA16R | MSP430G2402IRSA16R | MSP430G2402IRSA16R |
| Product Name | MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller | 16MHz 8KB QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430G2402IRSA16R | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Features | Watchdog Timer | |||||||||
| Bits | 16 Bit | |||||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |