Texas Instruments MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2152IPW14

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2152IPW14 is a 14-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x52 series, featuring 1 kB of flash memory, 128 bytes of RAM, a 16-bit RISC CPU, a 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, a capacitive-touch-enabled I/O capability of up to 16 pins, an analog comparator, a universal serial interface supporting SPI and I2C, and a Brownout Detector. It operates from 1.8 V to 3.6 V, with active mode current consumption of 220 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off-mode RAM retention current of 0.1 µA. Wake-up from standby is less than 1 µs. The device supports Spy-Bi-Wire for on-chip emulation and serial onboard programming without external voltage. Operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2152IPW14 is a 14-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x52 series, featuring 1 kB of flash memory, 128 bytes of RAM, a 16-bit RISC CPU, a 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, a capacitive-touch-enabled I/O capability of up to 16 pins, an analog comparator, a universal serial interface supporting SPI and I2C, and a Brownout Detector. It operates from 1.8 V to 3.6 V, with active mode current consumption of 220 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off-mode RAM retention current of 0.1 µA. Wake-up from standby is less than 1 µs. The device supports Spy-Bi-Wire for on-chip emulation and serial onboard programming without external voltage. Operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2152IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2152IPW14
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2152IPW14
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2152IPW14
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2152IPW14
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2152IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2152IPW14 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2152IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2152IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2152IPW14-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2152IPW14-ND
Microcontrollers MSP430G2152IPW14-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322573-MSP430G2152IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322573-MSP430G2152IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322573-MSP430G2152IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1322573-MSP430G2152I PW14 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430G2152 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322573-MSP430G2152IPW14
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430G2152
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2152IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2152IPW14
Embedded - Microcontrollers MSP430G2152IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2152IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2152IPW14
Microcontrollers MSP430G2152IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now
MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP - 815-MSP430G2152IPW14 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP
815-MSP430G2152IPW14
MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP 815-MSP430G2152IPW14
MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP

MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2152IPW14
16-bit Microcontrollers - MCU MSP430G2152IPW14
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2152IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2152IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2152IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2152IPW14 685-MSP430G2152IPW14 MSP430G2152IPW14-ND 1322573-MSP430G2152IPW14 MSP430G2152IPW14 MSP430G2152IPW14 815-MSP430G2152IPW14 MSP430G2152IPW14 MSP430G2152IPW14
Product Name MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 2.2 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.7 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers