Texas Instruments MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2312IPW20

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2312IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode consumption of 220 µA at 1 MHz and 2.2V, and standby mode consumption of 0.5 µA. It features a 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, a comparator, USI for SPI and I²C, and up to 16 capacitive-touch-enabled I/O pins. Wake-up from standby takes less than 1 µs. The device supports in-system programming via Spy-Bi-Wire and operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2312IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode consumption of 220 µA at 1 MHz and 2.2V, and standby mode consumption of 0.5 µA. It features a 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, a comparator, USI for SPI and I²C, and up to 16 capacitive-touch-enabled I/O pins. Wake-up from standby takes less than 1 µs. The device supports in-system programming via Spy-Bi-Wire and operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2312IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2312IPW20
MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2312IPW20
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322337-MSP430G2312IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322337-MSP430G2312IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322337-MSP430G2312IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1322337-MSP430G2312I PW20 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 70 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-29615-5,MSP430G2 312IPW20-ND Base Product Number: MSP430G2312 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322337-MSP430G2312IPW20
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 70
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-29615-5,MSP430G2312IPW20-ND
Base Product Number: MSP430G2312
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-29615-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29615-5-ND
Microcontrollers 296-29615-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2312IPW20
16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2312IPW20
16b MCU, 16MHz, 4KB FLASH, 256B SRAM, SPI/I2C, 20-TSSOP Product overview: MSP430G2312IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2312IPW20 can be used for catalog matching and distributor lookup.

16b MCU, 16MHz, 4KB FLASH, 256B SRAM, SPI/I2C, 20-TSSOP Product overview: MSP430G2312IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2312IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2312IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2312IPW20
Microcontrollers MSP430G2312IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2312IPW20
16-bit Microcontrollers - MCU MSP430G2312IPW20
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2312IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2312IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2312IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2312IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2312IPW20
Embedded - Microcontrollers MSP430G2312IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2312IPW20 1322337-MSP430G2312IPW20 296-29615-5-ND 685-MSP430G2312IPW20 MSP430G2312IPW20 MSP430G2312IPW20 MSP430G2312IPW20 MSP430G2312IPW20
Product Name MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details