Texas Instruments MSP430G2253 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2253IPW28R

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2253IPW28R is a 28-pin TSSOP packaged mixed-signal microcontroller from the MSP430G2x53 series, featuring 2 kB of Flash memory, 256 B of RAM, two 16-bit Timer_A modules, a 10-bit 200-ksps ADC, an analog comparator, universal serial communication interfaces (USCI) supporting UART, SPI, and I2C, and capacitive-touch capable I/O pins. It operates from 1.8 V to 3.6 V with an active mode current of 230 μA at 1 MHz and 2.2 V, supports five power-saving modes, and wakes from standby in less than 1 μs. The device includes a Brownout Detector, serial onboard programming, and Spy-Bi-Wire emulation interface. The operational temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2253IPW28R is a 28-pin TSSOP packaged mixed-signal microcontroller from the MSP430G2x53 series, featuring 2 kB of Flash memory, 256 B of RAM, two 16-bit Timer_A modules, a 10-bit 200-ksps ADC, an analog comparator, universal serial communication interfaces (USCI) supporting UART, SPI, and I2C, and capacitive-touch capable I/O pins. It operates from 1.8 V to 3.6 V with an active mode current of 230 μA at 1 MHz and 2.2 V, supports five power-saving modes, and wakes from standby in less than 1 μs. The device includes a Brownout Detector, serial onboard programming, and Spy-Bi-Wire emulation interface. The operational temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2253 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2253IPW28R - Texas Instruments
Dallas, TX, United States
MSP430G2253 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2253IPW28R
MSP430G2253 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2253IPW28R
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2253IPW28R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2253IPW28R-ND
Microcontrollers MSP430G2253IPW28R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2253IPW28R
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2253IPW28R
16MHz 16-bit MCU, 2KB FLASH, 256B SRAM, 8ch 10-bit ADC, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2253IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2253IPW28 R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 256B SRAM, 8ch 10-bit ADC, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2253IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2253IPW28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2253IPW28R - 789834-MSP430G2253IPW28R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2253IPW28R
789834-MSP430G2253IPW28R
Embedded - Embedded - Microcontrollers - MSP430G2253IPW28R 789834-MSP430G2253IPW28R
Manufacturer: Texas Instruments Win Source Part Number: 789834-MSP430G2253IP W28R Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2253 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, TaiwanTaiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789834-MSP430G2253IPW28R
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 28-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2253
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, TaiwanTaiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2253IPW28R
16-bit Microcontrollers - MCU MSP430G2253IPW28R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2253IPW28R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2253IPW28R
Microcontrollers MSP430G2253IPW28R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2253IPW28R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2253IPW28R
Embedded - Microcontrollers MSP430G2253IPW28R
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2253IPW28R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2253IPW28R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2253IPW28R
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site
Microcontrollers - MSP430G2253IPW28R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2253IPW28R
Microcontrollers MSP430G2253IPW28R
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2253IPW28R MSP430G2253IPW28R-ND 685-MSP430G2253IPW28R 789834-MSP430G2253IPW28R MSP430G2253IPW28R MSP430G2253IPW28R MSP430G2253IPW28R MSP430G2253IPW28R MSP430G2253IPW28R
Product Name MSP430G2253 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2253IPW28R 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 2 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details