Texas Instruments MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IPW20

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2533IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2533IPW20
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IPW20
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU
685-MSP430G2533IPW20
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU 685-MSP430G2533IPW20
16-Bit MCU, 16MHz, 16KB Flash, 512B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2533IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IPW20 can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 16KB Flash, 512B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2533IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41582-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41582-5-ND
Microcontrollers 296-41582-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2533IPW20 - 1227596-MSP430G2533IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2533IPW20
1227596-MSP430G2533IPW20
Embedded - Embedded - Microcontrollers - MSP430G2533IPW20 1227596-MSP430G2533IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1227596-MSP430G2533I PW20 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227596-MSP430G2533IPW20
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430G2533IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2533IPW20
Microcontrollers MSP430G2533IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2533IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2533IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2533IPW20
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2533IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2533IPW20
Embedded - Microcontrollers MSP430G2533IPW20
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2533IPW20
16-bit Microcontrollers - MCU MSP430G2533IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2533IPW20 685-MSP430G2533IPW20 296-41582-5-ND 1227596-MSP430G2533IPW20 MSP430G2533IPW20 MSP430G2533IPW20 MSP430G2533IPW20 MSP430G2533IPW20
Product Name MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2533IPW20 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers