The MSP430G2453IPW28R is a 28-pin TSSOP-packaged mixed-signal microcontroller from the MSP430G2x53 series, featuring 24 kB of embedded flash memory, 512 B of RAM, two 16-bit timers, a 10-bit 200-ksps ADC, capacitive-touch-ena
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 8-ch ADC, I2C/SPI/UART, 28-TSSOP Product overview: MSP430G2453IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW28
Manufacturer: Texas Instruments
Win Source Part Number: 1227594-MSP430G2453I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP
IC MCU 16BIT 8KB FLASH 28TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 8KB FLASH 28TSSOP
IC MCU 16BIT 8KB FLASH 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2453IPW28R | 685-MSP430G2453IPW28R | 1227594-MSP430G2453IPW28R | 296-43605-2-ND | MSP430G2453IPW28R | MSP430G2453IPW28R | MSP430G2453IPW28R | MSP430G2453IPW28R | MSP430G2453IPW28R |
| Product Name | MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller | 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430G2453IPW28R | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |