Microchip Technology, Inc. Microcontrollers PIC10F202T-I/OT

Description
MCU 768B Flash 24B RAM 4MHz SOT23-6
Request a Quote Datasheet
Description
MCU 768B Flash 24B RAM 4MHz SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6668504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668504
Microcontrollers 6668504
MCU 768B Flash 24B RAM 4MHz SOT23-6

MCU 768B Flash 24B RAM 4MHz SOT23-6

Supplier's Site
Microcontrollers - 6668504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668504P
Microcontrollers 6668504P
MCU 768B Flash 24B RAM 4MHz SOT23-6

MCU 768B Flash 24B RAM 4MHz SOT23-6

Supplier's Site
Microcontrollers - 8895140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895140
Microcontrollers 8895140
MCU 768B Flash 24B RAM 4MHz SOT23-6

MCU 768B Flash 24B RAM 4MHz SOT23-6

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC10F202T-I/OT - 098521-PIC10F202T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F202T-I/OT
098521-PIC10F202T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F202T-I/OT 098521-PIC10F202T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 098521-PIC10F202T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 24 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 098521-PIC10F202T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 24 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F202T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F202T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F202T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F202T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC10F202T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202T-I/OTTR-ND
Microcontrollers PIC10F202T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F202T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202T-I/OTCT-ND
Microcontrollers PIC10F202T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F202T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202T-I/OTDKR-ND
Microcontrollers PIC10F202T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F202T-I/OT
8-bit Microcontrollers - MCU PIC10F202T-I/OT
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp SOT-23

8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp SOT-23

Buy Now Datasheet
Microcontrollers - PIC10F202T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F202T-I/OT
Microcontrollers PIC10F202T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F202T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F202T-I/OT
Embedded - Microcontrollers PIC10F202T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - PIC10F202T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F202T-I/OT
Microcontrollers PIC10F202T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F202T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F202T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F202T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6668504 6668504P 098521-PIC10F202T-I/OT 685-PIC10F202T-I/OT PIC10F202T-I/OTTR-ND PIC10F202T-I/OT PIC10F202T-I/OT PIC10F202T-I/OT PIC10F202T-I/OT PIC10F202T-I/OT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC10F202T-I/OT 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Package Type Other; Sot-23 Other; SOT-23 Other; SOT-23-6 Other; Tape & Reel (TR) Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6
Pin Count 6 6 6
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers