Microchip Technology, Inc. Microcontrollers PIC10LF322T-I/OT

Description
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6
Request a Quote Datasheet
Description
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC10LF322T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF322T-I/OTCT-ND
Microcontrollers PIC10LF322T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10LF322T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF322T-I/OTDKR-ND
Microcontrollers PIC10LF322T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10LF322T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF322T-I/OTTR-ND
Microcontrollers PIC10LF322T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC10LF322T-I/OT - 1088133-PIC10LF322T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10LF322T-I/OT
1088133-PIC10LF322T-I/OT
Embedded - Embedded - Microcontrollers - PIC10LF322T-I/OT 1088133-PIC10LF322T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1088133-PIC10LF322T- I/OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088133-PIC10LF322T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 896B (512 x 14)
Program Memory Type: FLASH
Data Converters: A/D 3x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10LF322T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10LF322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10LF322T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF322T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10LF322T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF322T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10LF322T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10LF322T-I/OT
Embedded - Microcontrollers PIC10LF322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - PIC10LF322T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10LF322T-I/OT
Microcontrollers PIC10LF322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10LF322T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10LF322T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10LF322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site
Microcontrollers - PIC10LF322T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10LF322T-I/OT
Microcontrollers PIC10LF322T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10LF322T-I/OT
8-bit Microcontrollers - MCU PIC10LF322T-I/OT
8-bit Microcontrollers - MCU 896B FL 64B RAM 4I/O 8bit ADC 1.8-3.6V

8-bit Microcontrollers - MCU 896B FL 64B RAM 4I/O 8bit ADC 1.8-3.6V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC10LF322T-I/OTCT-ND 1088133-PIC10LF322T-I/OT 685-PIC10LF322T-I/OT PIC10LF322T-I/OT PIC10LF322T-I/OT PIC10LF322T-I/OT PIC10LF322T-I/OT PIC10LF322T-I/OT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC10LF322T-I/OT 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 8 Bit
RAM 0.0640 KB 0.8960 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM 0.8960 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers